EN
  • EN
  • DE

AD80101

Part No AD80101
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0548
Reference case QFP-52
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 736814-AD80101
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD80101 CAD Model

Description

AD80101 Data Converter

The AD80101 is a cutting-edge data converter from Analog Devices Inc., designed to deliver high-performance digital-to-analog conversion in a robust and efficient package. This product is tailored for demanding applications that require high-speed data processing and precision, such as advanced communication systems, medical imaging, and instrumentation.

Key Features:

  • High-Speed Performance: The AD80101 offers an exceptional data rate, making it ideal for applications requiring rapid data conversion and minimal latency.
  • High Resolution: With its high resolution, the AD80101 ensures precise and accurate signal representation, which is crucial for sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD80101 is designed to be energy efficient, helping to reduce the overall power consumption of the system it is integrated into.
  • Robust Integration: The device comes in a compact form factor, allowing for seamless integration into a wide range of electronic systems without compromising on space.

Applications:

  • Telecommunications
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Aerospace and Defense Electronics

The AD80101 is built on Analog Devices' proprietary technology, ensuring high reliability and performance consistency. Its versatility makes it a go-to solution for engineers looking to push the boundaries of digital and analog signal processing.

For detailed specifications, application notes, and support resources, customers can visit the official Analog Devices Inc. website or contact their technical support team. The AD80101 is not just a component; it is a gateway to achieving unparalleled precision and speed in digital-to-analog conversion, propelling your projects to new heights of innovation and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess