EN
  • EN
  • DE

A4916KJPTR-T

Part No A4916KJPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Specialized
Description IC MOTOR DRVR MULTIPHASE 48LQFP / Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number A4916
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 4,500
Win Source Part Number 1042202-A4916KJPTR-T
Ultra Librarian 3D Model Ultra Librarian A4916KJPTR-T CAD Model

Description

The A4916KJPTR-T from Allegro MicroSystems is a fully integrated driver for automotive applications.

  • Category: Integrated Circuits (ICs) and PMIC - Motor Drivers, Controllers
  • Package: Tape and reel
  • Standard Package: 4,500
  • Mounting: SMD (SMT)
  • Technology: NMOS
  • Function: Control and power stage
  • Output Configuration: Half-bridge (3)
  • Interface: SPI
  • Motor Type: Multiphase stepper and brushless DC (BLDC)
  • Temperature Range: -40°C to 150°C
  • Win Source Part Number: 1042202-A4916KJPTR-T
  • Supplier Device Package: 48-LQFP-EP (7x7)
  • Alternative Parts (cross-reference): DRV3245AQPHPRQ1
  • HTSUS: 0000.00.0000
  • Base Product Number: A4916

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9484 $63.7936
8+ $13.0859 $104.6872
12+ $12.6769 $152.1228
17+ $12.2680 $208.5560
22+ $11.8591 $260.9002
29+ $10.6323 $308.3367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess