EN
  • EN
  • DE

AD80229BBCZ

Part No AD80229BBCZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1005855-AD80229BBCZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD80229BBCZ CAD Model

Description

The AD80229BBCZ is a cutting-edge analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-speed ADC is designed to deliver exceptional accuracy and performance for a wide range of applications, including medical imaging, communications, data acquisition systems, and instrumentation.

Key Features:

  • High Sampling Rate: The AD80229BBCZ boasts a remarkable sampling rate, making it an ideal choice for applications that require high-speed data conversion without compromising on accuracy.
  • Resolution: With its high-resolution capabilities, the device ensures precise and detailed digital representation of the input analog signal.
  • Low Power Consumption: Despite its high performance, the ADC is designed to operate with minimal power consumption, enhancing its suitability for power-sensitive applications.
  • Integrated Features: The device includes a range of integrated features such as on-chip reference and buffer circuits, which simplify design and reduce the need for external components.
  • Signal-to-Noise Ratio (SNR): The AD80229BBCZ provides an excellent SNR, ensuring high-fidelity signal conversion and reducing the likelihood of data corruption due to noise.
  • Robust Interface: The ADC supports a robust digital interface that allows for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications:

The AD80229BBCZ is versatile and can be used in various high-performance applications, such as:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • High-speed Data Acquisition
  • Test and Measurement Equipment
  • Professional Audio Equipment

Technical Specifications:

The technical specifications of the AD80229BBCZ include:

  • Resolution: XX bits
  • Max Sampling Rate: XXX MSPS
  • Input Type: Differential/Single-Ended
  • Interface Type: Serial (SPI, LVDS, etc.)
  • Supply Voltage: X.X to X.X V
  • Operating Temperature Range: -XX°C to +XX°C

For detailed information and datasheets, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0863
CJT Connectors
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess