EN
  • EN
  • DE

AD80246BBCZ

Part No AD80246BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CUSTOM, 14-BIT, 30MSPS, 4-CHANNE / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 38802-AD80246BBCZ
Ultra Librarian 3D Model Ultra Librarian AD80246BBCZ CAD Model

Description

Product Overview: AD80246BBCZ from Analog Devices Inc.

The AD80246BBCZ is a high-performance processor from Analog Devices Inc., designed to cater to the demanding needs of advanced signal processing applications. This product is a testament to Analog Devices' commitment to delivering cutting-edge technology that enhances the capabilities of a wide range of electronic systems.

Main Features

  • High-Speed Processing: The AD80246BBCZ is built for speed, enabling quick and efficient processing of complex algorithms and functions that are crucial for signal processing tasks.
  • Low Power Consumption: Despite its high performance, this processor is engineered to maintain low power consumption, making it ideal for battery-operated devices or applications where energy efficiency is a priority.
  • Advanced Architecture: The device boasts an advanced architectural design that supports a multitude of signal processing operations, ensuring versatility and adaptability across different applications.
  • Robust Integration: With the ability to integrate seamlessly into various electronic systems, the AD80246BBCZ simplifies the design process and reduces time to market for products that require high-quality signal processing.

Applications

The versatility of the AD80246BBCZ makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Wireless communication systems
  • Medical imaging devices
  • Industrial automation and control systems
  • Audio and video processing equipment
  • Instrumentation and measurement devices

Technical Specifications

The technical specifications of the AD80246BBCZ reflect its capability to handle demanding signal processing tasks with ease. Key specifications include:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD80246BBCZ
  • Package / Case: Custom
  • Operating Temperature Range: Specified by the manufacturer
  • Data Bus Width: Specified by the manufacturer
  • Supply Voltage Range: Specified by the manufacturer

Conclusion

In conclusion, the AD80246BBCZ from Analog Devices Inc. is a sophisticated processor that brings together speed, efficiency, and flexibility. Its ability to handle complex signal processing tasks while maintaining energy efficiency makes it an excellent choice for a multitude of high-tech applications. With its robust integration features, the AD80246BBCZ is poised to be an essential component in the next generation of electronic devices.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5019 $70.5057
6+ $19.2839 $115.7034
10+ $18.6810 $186.8100
13+ $18.0792 $235.0296
17+ $17.4763 $297.0971
23+ $15.6687 $360.3801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess