EN
  • EN
  • DE

AD80252BBCZ

Part No AD80252BBCZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816601-AD80252BBCZ
Ultra Librarian 3D Model Ultra Librarian AD80252BBCZ CAD Model

Description

The AD80252BBCZ is a high-performance, dual-core, 16-bit digital signal processor (DSP) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced DSP is part of the ADSP-215xx family, known for their exceptional processing power and efficiency, making them ideal for a wide range of audio and industrial applications.

Key Features:

  • High Clock Speed: The AD80252BBCZ operates at a high clock speed, enabling it to handle complex signal processing tasks quickly and efficiently.
  • Dual-Core Processor: Equipped with two cores, this DSP can execute multiple instructions simultaneously, leading to improved system performance and faster data throughput.
  • 16-Bit Architecture: The 16-bit architecture ensures precise calculations and is well-suited for audio processing, where high fidelity is paramount.
  • Integrated Peripherals: This device includes a variety of integrated peripherals, such as serial ports, timers, and PWM outputs, which can reduce the need for additional components and simplify system design.
  • Low Power Consumption: Designed with power efficiency in mind, the AD80252BBCZ is ideal for battery-powered or energy-sensitive applications.

Applications:

  • Professional and consumer audio systems
  • Automotive audio and navigation
  • Industrial control systems
  • Medical instrumentation
  • Voice recognition and processing

The AD80252BBCZ from Analog Devices Inc. is not just a testament to the company's commitment to innovation, but also to its dedication to providing solutions that push the boundaries of digital signal processing. Whether you're designing a high-end audio system, a sophisticated industrial control, or a power-sensitive medical device, the AD80252BBCZ offers the performance, integration, and efficiency required to meet the demands of today's complex digital processing needs.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support team for assistance.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0143 $84.0286
4+ $34.4733 $137.8932
6+ $33.3968 $200.3808
8+ $32.3192 $258.5536
10+ $31.2416 $312.4160
13+ $28.0099 $364.1287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess