EN
  • EN
  • DE

AD8031ARZ

Part No AD8031ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 80MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 35 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 450nA
Voltage - Input Offset 1mV
Operating Supply Current 900μA
Channel Output Current 15mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008315-AD8031ARZ
Family Name AD8031
Introduction Date August 15, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD8031ARZ CAD Model

Description

AD8031ARZ Low Power, High Speed Rail-to-Rail Input/Output Amplifier

The AD8031ARZ is a versatile and high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is part of the AD803x series, which are known for their low power consumption and high speed capabilities, making them ideal for battery-powered applications and systems requiring fast signal processing.

Key Features:

  • Wide Bandwidth: The AD8031ARZ offers a wide bandwidth of 80 MHz, which allows for fast signal processing and is suitable for high-frequency applications.
  • Low Power Consumption: With a supply current of just 2.7 mA per amplifier, the AD8031ARZ is highly efficient, making it perfect for portable and battery-operated devices.
  • Rail-to-Rail Input/Output: The amplifier provides rail-to-rail input and output swing, which maximizes the dynamic range within a given supply voltage and ensures better performance in single-supply systems.
  • Single-Supply Operation: It is capable of operating from a single-supply voltage ranging from 2.7 V to 12 V, or dual supplies of ±1.35 V to ±6 V, providing flexibility in various circuit designs.
  • High Output Current: The device can deliver a high output current, making it suitable for driving capacitive loads or multiple devices.
  • Slew Rate: The AD8031ARZ boasts a fast slew rate of 80 V/μs, which is beneficial for rapid voltage changes and ensures a quick response in fast signal environments.
  • Low Input Bias Current: The low input bias current minimizes errors in high impedance sensor circuits and precision applications.

Applications:

The AD8031ARZ is a versatile op-amp that can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • ADC/DAC buffers
  • Video and communications equipment
  • Active filters and amplifiers
  • Medical instruments
  • Test and measurement equipment

Encased in a compact SOIC-8 package, the AD8031ARZ is easy to integrate into various circuit boards and systems. Its robust design and impressive specifications make it a reliable choice for engineers and designers looking to enhance the performance of their electronic devices.

With its combination of low power consumption, high speed, and rail-to-rail performance, the AD8031ARZ from Analog Devices Inc. stands out as a high-quality operational amplifier suitable for a multitude of applications that require precision, efficiency, and speed.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7297 $52.2158
29+ $3.4936 $101.3144
45+ $3.3756 $151.9020
64+ $3.1396 $200.9344
83+ $3.0215 $250.7845
104+ $2.9035 $301.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,040 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess