EN
  • EN
  • DE

AD8032ARMZ

Part No AD8032ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 80MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 35 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 450nA
Voltage - Input Offset 1mV
Operating Supply Current 900μA
Channel Output Current 15mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 083546-AD8032ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8032ARMZ CAD Model

Description

Product Overview: AD8032ARMZ by Analog Devices Inc.

The AD8032ARMZ is a high-performance, dual voltage feedback amplifier from the reputable Analog Devices Inc., designed to cater to a wide array of applications that demand high speed and low power consumption. This amplifier is part of the AD8032 series, which is well-known for its exceptional performance-to-power ratio, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • High Speed: With a bandwidth of 80 MHz and a slew rate of 80 V/μs, the AD8032ARMZ is capable of handling rapid signal changes, making it suitable for high-speed signal processing tasks.
  • Low Power: Operating on a low supply current of just 2.7 mA per amplifier, this device is optimized for power-sensitive designs without compromising on dynamic performance.
  • Single-Supply Operation: The amplifier can operate from a single supply voltage ranging from +3 V to +12 V, as well as dual supplies of ±1.5 V to ±6 V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: It offers rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage, making it highly effective for ADC driving or buffering applications.
  • Stable Over Capacitive Loads: The AD8032ARMZ is designed to be stable over capacitive loads up to 350 pF, which is beneficial for driving capacitive loads without oscillation.

Applications

The versatility of the AD8032ARMZ makes it suitable for a wide range of applications including:

  • Portable and battery-powered equipment
  • ADC buffer amplifiers
  • Video and communications devices
  • Active filters and amplifiers
  • Test and measurement equipment

Package and Quality

The AD8032ARMZ comes in a compact MSOP-8 (Mini Small Outline Package) that is conducive to space-constrained applications. Analog Devices Inc. ensures high-quality and reliability standards, making this product a reliable choice for both commercial and industrial applications.

With its combination of high-speed performance, low power consumption, and versatility, the AD8032ARMZ from Analog Devices Inc. is an excellent choice for designers looking to optimize their systems for both power efficiency and operational speed.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4984 $51.9872
19+ $5.3320 $101.3080
30+ $5.1654 $154.9620
41+ $4.9988 $204.9508
52+ $4.8321 $251.2692
70+ $4.3323 $303.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess