The AD8042ANZ is a high-performance, dual operational amplifier from Analog Devices Inc., offering a unique blend of speed, precision, and low power consumption. This makes it an attractive solution for a wide range of applications, including communications, imaging, and industrial equipment.
Key Features:
- High Speed: With a 160 MHz bandwidth, the AD8042ANZ provides fast settling times and high slew rates, making it ideal for video and high-speed signal processing applications.
- Low Power Consumption: Despite its high-speed capabilities, this operational amplifier consumes just 2.7 mA per amplifier, which is beneficial for power-sensitive designs.
- Low Distortion: The device offers low harmonic distortion, which is crucial for maintaining signal fidelity in audio and instrumentation applications.
- Flexible Supply Voltage: It operates on a supply voltage range of 3 V to 12 V, allowing for versatile use in different circuit configurations.
- Output Swing: The output of the AD8042ANZ swings to within 1.5 V of the supply rails, maximizing the dynamic range in single-supply applications.
Applications:
- Video Amplifiers
- Cable Drivers
- ADC/DAC Buffers
- Audio Processing
- Active Filters
- Test and Measurement Equipment
Product Specifications:
| Parameter |
Value |
| Bandwidth |
160 MHz |
| Slew Rate |
200 V/µs |
| Supply Current |
2.7 mA/amplifier |
| Supply Voltage Range |
3 V to 12 V |
The AD8042ANZ is available in an 8-lead PDIP (Plastic Dual In-line Package) and is specified over the industrial temperature range of -40°C to +85°C. With its robust feature set, this operational amplifier is designed to meet the stringent requirements of modern electronic systems.