EN
  • EN
  • DE

AD8047ANZ

Part No AD8047ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 250 MHz, General Purpose Voltage Feedback Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 750 V/μs
-3db Bandwidth 250MHz
Current - Input Bias 1μA
Voltage - Input Offset 1mV
Operating Supply Current 5.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 6 V ~ 12 V, ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1138177-AD8047ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8047
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8047ANZ CAD Model

Description

AD8047ANZ High Performance, 250 MHz Voltage Feedback Amplifier

The AD8047ANZ from Analog Devices Inc. is a high-speed voltage feedback operational amplifier that offers a blend of performance specifications ideal for a wide range of applications. This amplifier is designed to deliver exceptional speed and accuracy while maintaining a low power consumption and a stable, user-friendly operation.

Key Features

  • High Speed: With a bandwidth of 250 MHz and a slew rate of 600 V/µs, the AD8047ANZ is capable of handling high-frequency signals with ease. This makes it suitable for video processing, A/D drivers, and high-speed signal conditioning.
  • Low Distortion: The device provides a low level of harmonic distortion, which is essential for applications requiring high signal integrity such as medical imaging and professional audio equipment.
  • Flexible Power Supply: It operates effectively over a wide supply voltage range of ±5 V to ±15 V, allowing for flexibility in various circuit designs.
  • High Output Current: With an output current of 30 mA, this operational amplifier can drive a wide range of loads, including cables and other low-impedance devices.

Applications

The robust feature set of the AD8047ANZ makes it a versatile component for numerous applications. It is particularly well-suited for:

  • Professional video electronics
  • Test and measurement equipment
  • Telecommunications
  • Active filters
  • ADC/DAC buffers

Reliability and Packaging

The AD8047ANZ is offered in an 8-lead PDIP (Plastic Dual In-line Package), which is known for its durability and ease of handling during manufacturing processes. Analog Devices Inc. ensures that this product meets high-quality standards, providing reliability for industrial and commercial applications.

Conclusion

With its exceptional speed, low distortion, and versatile power supply compatibility, the AD8047ANZ stands out as a high-performance solution for designers looking to improve signal processing in their systems. Whether for audio, video, or high-speed data applications, this voltage feedback amplifier from Analog Devices Inc. is engineered to meet the demands of modern electronic challenges.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9014 $59.6056
9+ $12.2268 $110.0412
13+ $11.8448 $153.9824
18+ $11.4627 $206.3286
23+ $11.0806 $254.8538
31+ $9.9343 $307.9633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess