The AD8048AR is a high-performance, voltage-feedback amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This amplifier is known for its high speed and low distortion, making it an excellent choice for a variety of demanding applications.
Key Features
- High Speed: The AD8048AR offers a high slew rate and fast settling time, which are critical parameters for high-speed signal processing applications.
- Low Distortion: With its low harmonic distortion, the amplifier is suitable for precision applications in audio, video, and communication systems.
- Wide Bandwidth: It provides a wide bandwidth, ensuring that it can handle a broad range of frequencies without significant signal degradation.
- Flexible Power Supply: The device can operate with dual power supplies ranging from ±2.5V to ±6V, or a single supply from 5V to 12V, providing versatility in various circuit configurations.
Applications
The AD8048AR is ideal for use in:
- High-speed data acquisition systems
- Professional audio equipment
- Video and broadcast equipment
- Telecommunications infrastructure
- Active filters and amplifiers
- ADC/DAC buffer amplifiers
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Input Offset Voltage |
2.5 mV max |
| Input Bias Current |
6 μA max |
| Supply Current per Channel |
6.5 mA |
| Operating Temperature Range |
-40°C to +85°C |
With its robust design and superior performance, the AD8048AR from Analog Devices Inc. stands out as a reliable solution for high-speed amplification needs. Whether for professional audio, video processing, or data acquisition, this amplifier is engineered to deliver precision and efficiency.