EN
  • EN
  • DE

AD8055ART-EBZ

Part No AD8055ART-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8055ART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-5 Package
Win Source Part Number 767554-AD8055ART-EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD8055
Introduction Date August 18, 1997
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8055ART-EBZ CAD Model

Description

Product Overview: AD8055ART-EBZ from Analog Devices Inc.

The AD8055ART-EBZ is a high-performance voltage feedback amplifier from Analog Devices Inc., designed to deliver exceptional speed and accuracy for a wide range of applications. With its low distortion and fast settling time, this amplifier is ideal for video electronics, test equipment, and communication systems, among others.

Key Features

  • High Speed: The AD8055ART-EBZ boasts a high slew rate and bandwidth, offering a 300 MHz bandwidth at a gain of +1 and a 650 V/µs slew rate, ensuring rapid response times in high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier maintains low power consumption, drawing only 5.5 mA of supply current per amplifier. This makes it suitable for portable and battery-powered devices where power efficiency is crucial.
  • Low Distortion: With Total Harmonic Distortion (THD) of -66 dBc at 5 MHz, the AD8055ART-EBZ provides clean signal amplification, ensuring high fidelity in audio and video applications.
  • Flexible Power Supply: The device can operate from a single +3 V to +12 V power supply or a dual ±1.5 V to ±6 V power supply, offering versatility in various system designs.
  • Compact Packaging: The AD8055ART-EBZ comes in a small Thin Shrink Small Outline Package (TSOT), which is ideal for space-constrained applications.

Applications

  • Video and Broadcast Equipment
  • Cable Drivers
  • Test and Measurement Instruments
  • Active Filters
  • ADC/DAC Buffer
  • Communication Systems

The AD8055ART-EBZ's combination of speed, power efficiency, and versatility makes it an excellent choice for designers looking for a reliable amplifier capable of keeping pace with the demanding requirements of modern electronic systems. Analog Devices Inc. has once again demonstrated its commitment to quality and performance with this outstanding amplifier solution.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD8034ART
Lowest to $3.5428
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess