Product Overview: AD8058ARMZ-REEL7
The AD8058ARMZ-REEL7 is a high-performance, low-cost dual amplifier from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is designed to address a wide range of applications, including those requiring high bandwidth, low distortion, and low power consumption.
Key Features
- High Speed: The AD8058 offers a high slew rate and bandwidth, making it suitable for video electronics, A/D drivers, and other high-speed signal processing tasks.
- Low Distortion: With its low harmonic distortion, the AD8058 is ideal for audio applications and other systems where signal integrity is paramount.
- Wide Supply Range: It operates from a wide range of power supply voltages, accommodating various application requirements.
- Power Efficiency: The device is optimized for low power consumption without sacrificing performance, making it suitable for battery-operated equipment.
Product Specifications
Parameter
Value
Number of Channels
2
Amplifier Type
General Purpose
Slew Rate
230 V/μs
Gain Bandwidth Product
325 MHz
Operating Supply Voltage
5 V to 12 V
Mounting Type
Surface Mount
Package / Case
MSOP-8
Operating Temperature
-40°C to +85°C
Applications
The versatility of the AD8058ARMZ-REEL7 allows it to be used in a variety of applications, such as:
- Active filters
- Video electronics
- Signal conditioning
- Data acquisition systems
- Professional audio equipment
- Photodiode amplification
In conclusion, the AD8058ARMZ-REEL7 by Analog Devices Inc. is a robust, high-speed amplifier that combines performance with cost-effectiveness, making it a go-to choice for engineers and designers in need of a reliable dual amplifier solution for their high-frequency signal processing needs.