EN
  • EN
  • DE

AD8065WARTZ-REEL7

Part No AD8065WARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, 145 MHz FastFET Op Amps / Op Amp Single High Performance Amplifier R-R O/P ±5V/10V Automotive 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172056-AD8065WARTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8065
Introduction Date August 01, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8065WARTZ-REEL7 CAD Model

Description

Product Overview: AD8065WARTZ-REEL7

The AD8065WARTZ-REEL7 is a high-performance, fast FET input operational amplifier from Analog Devices Inc. This precision analog component is designed to offer a blend of speed, precision, and low noise performance, making it an ideal choice for a wide range of applications including ADC buffer amplifiers, DAC I/V conversion, communication systems, filters, and more.

Key Features

  • High-Speed Performance: The AD8065WARTZ-REEL7 boasts a fast settling time and high slew rate, which enables quick and accurate signal processing, ideal for high-speed data acquisition systems and video electronics.
  • Low Distortion: With its low harmonic distortion, this op-amp is suitable for audio processing and other applications where maintaining signal fidelity is crucial.
  • Low Noise: The device exhibits low voltage noise and low current noise, which minimizes the impact on signal quality, making it perfect for sensitive applications such as medical instrumentation and precision measurement.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power requirements and ensuring flexibility across different system designs.
  • Robust Thermal Performance: The AD8065WARTZ-REEL7 comes in a compact SOT-23 package, offering excellent thermal performance and space-saving advantages.

Applications

The operational amplifier is versatile, serving in both general-purpose and specific market segments. Its characteristics make it well-suited for:

  • Professional audio equipment
  • Active filters and integrators
  • Fast ADC/DAC buffers
  • Signal conditioning circuits
  • Test and measurement instruments
  • Medical imaging systems

Product Packaging

The AD8065WARTZ-REEL7 is available in a reel package, facilitating efficient handling and manufacturing processes, particularly for high-volume production. The REEL7 suffix indicates that the product is provided in a 7-inch tape and reel, conforming to industry standards for automated surface-mount assembly.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD8065WARTZ-REEL7 operational amplifier is no exception, undergoing rigorous testing and quality assurance protocols to ensure that it meets the highest standards for performance and durability.

For designers and engineers looking for an op-amp that delivers speed, precision, and low noise, the AD8065WARTZ-REEL7 from Analog Devices Inc. is an excellent choice that promises to enhance the performance of a diverse array of electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1957 $64.7613
20+ $5.9044 $118.0880
31+ $5.7196 $177.3076
42+ $5.5348 $232.4616
54+ $5.3500 $288.9000
73+ $4.7967 $350.1591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 882 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess