EN
  • EN
  • DE

AD8075ARU-REEL

Part No AD8075ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Op Amp Triple Buffer Amplifier ±5.5V 16-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 172064-AD8075ARU-REEL
Popularity Low
Supply and Demand Status Limited
Family Name AD8075
Introduction Date October 18, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8075ARU-REEL CAD Model

Description

Analog Devices Inc. AD8075ARU-REEL Triple Video Amplifier

The AD8075ARU-REEL from Analog Devices Inc. is a high-performance triple video amplifier designed to meet the stringent requirements of video and high-speed signal processing applications. This device is part of the Analog Devices family of products known for their reliability and cutting-edge technology.

Key Features

  • High-Speed Performance: The AD8075ARU-REEL boasts a high bandwidth that supports fast signal processing, making it ideal for high-resolution video applications.
  • Low Power Consumption: Despite its high-speed capabilities, this video amplifier has been optimized for low power consumption, aiding in the design of energy-efficient systems.
  • Integrated Features: It includes three amplifiers on a single chip, providing a compact solution that reduces the overall component count and simplifies circuit design.
  • Excellent Video Specifications: With low differential gain and phase error, the AD8075ARU-REEL ensures high-quality video output with minimal distortion.
  • Flexible Supply Voltage: The device operates over a wide range of supply voltages, accommodating various system requirements and simplifying power supply design.
  • Surface-Mount Package: The AD8075ARU-REEL comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The AD8075ARU-REEL is well-suited for a variety of applications that require high-quality video signal amplification, such as:

  • Video switching and distribution systems
  • Professional video editing equipment
  • High-definition television (HDTV) receivers
  • Video-on-demand servers
  • CCTV security systems
  • Medical imaging devices

Product Packaging

The AD8075ARU-REEL is provided in a reel packaging format, facilitating efficient handling and placement during the manufacturing process. This packaging ensures that the product is well-protected and easy to inventory, making it a convenient choice for high-volume production environments.

In conclusion, the AD8075ARU-REEL from Analog Devices Inc. is a versatile and high-quality solution for advanced video amplification needs. Its combination of speed, power efficiency, and integrated design makes it an excellent choice for engineers and designers looking to create top-tier video processing systems.

You May Also Be Interested in

Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess