EN
  • EN
  • DE

AD8075ARU-REEL7

Part No AD8075ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Op Amp Triple Buffer Amplifier ±5.5V 16-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 172065-AD8075ARU-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name AD8075
Introduction Date October 18, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8075ARU-REEL7 CAD Model

Description

The AD8075ARU-REEL7 is a high-performance, triple video amplifier integrated circuit (IC) from Analog Devices Inc., a leader in the design and manufacture of high-quality analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This particular model is part of their extensive range of video amplifiers designed to facilitate superior video signal processing in a variety of applications.

Key Features

  • High Output Current: Capable of delivering a high output current, this IC is ideal for driving heavy loads, including multiple video lines or high-capacitance loads.
  • Wide Bandwidth: With a wide bandwidth, the AD8075ARU-REEL7 ensures minimal signal distortion and can handle high-speed video signals with ease, making it suitable for high-definition video applications.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, which is critical for portable and battery-powered applications.
  • Flexible Supply Voltage: The IC can be powered by a range of supply voltages, offering design flexibility for various system requirements.
  • High Slew Rate: The high slew rate of the AD8075ARU-REEL7 ensures rapid response to signal changes, which is essential for maintaining signal fidelity in fast-moving video content.

Applications

The AD8075ARU-REEL7 is well-suited for a multitude of applications that require high-quality video amplification. These include:

  • Professional video editing and broadcasting equipment
  • High-definition televisions (HDTVs)
  • Video projectors
  • Video capture and surveillance systems
  • Medical imaging devices

Packaging and Availability

The AD8075ARU-REEL7 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The "REEL7" designation indicates that this product is available in a 7-inch reel packaging, which is commonly used for automated surface-mount assembly processes, facilitating efficient manufacturing and handling.

As a product of Analog Devices Inc., customers can expect reliable performance and support, making the AD8075ARU-REEL7 a trustworthy choice for designers and engineers looking to incorporate high-quality video amplification into their systems.

You May Also Be Interested in

Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
Lowest to $4.5864

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess