EN
  • EN
  • DE

AD81/006Z-A0-RL

Part No AD81/006Z-A0-RL
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751720-AD81/006Z-A0-RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD81/006Z-A0-RL CAD Model

Description

Product Overview: AD81/006Z-A0-RL from Analog Devices Inc.

The AD81/006Z-A0-RL is a cutting-edge precision analog microcontroller from Analog Devices Inc., designed to cater to a wide array of applications that require high accuracy, robust performance, and energy efficiency. This component integrates multiple features that make it an ideal choice for precision sensing, data acquisition, and control systems.

Key Features:

  • High-Performance Analog Processing: The device boasts a precision analog front-end, offering exceptional signal acquisition and processing capabilities. This ensures accurate and reliable data for critical applications.
  • Integrated Data Converters: It includes high-resolution ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), which facilitate seamless interaction between the digital and analog domains.
  • On-Chip Memory: With integrated memory options, including flash and SRAM, the AD81/006Z-A0-RL provides ample space for program storage and data buffering, enhancing the overall system reliability and performance.
  • Energy Efficiency: The microcontroller is designed with power management in mind, featuring low-power operation modes to extend battery life in portable devices.
  • Robust Connectivity: Various communication interfaces are available, such as I2C, SPI, and UART, allowing for flexible connectivity with peripherals and other microcontrollers.
  • Extended Temperature Range: It is built to withstand harsh environments, operating reliably over a wide temperature range.

Applications:

The AD81/006Z-A0-RL is versatile and can be used in numerous applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Medical devices
  • Automotive systems
  • Energy management solutions

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD81/006Z-A0-RL is no exception. The product is subjected to rigorous testing and quality control measures to ensure that it meets the highest industry standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9861 $59.8332
29+ $4.0910 $118.6390
44+ $3.9640 $174.4160
61+ $3.8358 $233.9838
78+ $3.7076 $289.1928
105+ $3.3241 $349.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess