EN
  • EN
  • DE

AD8106ASTZ

Part No AD8106ASTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 260 MHz, 16 × 5 Buffered Video Crosspoint Switches | IC CROSSPOINT SWITCH 16X5 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Video
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 260MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Family Part Number AD8106
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138238-AD8106ASTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8106ASTZ CAD Model

Description

AD8106ASTZ: High-Performance Video Multiplexer from Analog Devices Inc.

The AD8106ASTZ is a state-of-the-art video multiplexer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically engineered to cater to the demanding requirements of video signal routing, offering exceptional signal quality and integrity for a wide range of applications, including video conferencing, multimedia systems, and broadcast video switching.

Key Features

  • High Bandwidth: With a wide bandwidth of 400 MHz, the AD8106ASTZ ensures that video signals are switched and routed without compromising on the quality, even at high resolutions.
  • Low Crosstalk: The device boasts excellent isolation between channels with a low crosstalk characteristic, which is crucial for maintaining signal clarity in complex video systems.
  • High-Speed Switching: Fast switching times allow for seamless transitions between video sources, making it ideal for applications that require quick and efficient signal routing.
  • Flexible Configuration: The multiplexer supports a variety of configurations, enabling users to customize their video routing setup as per their specific requirements.

Performance and Quality

The AD8106ASTZ is designed with Analog Devices Inc.'s commitment to performance and quality. It provides robust operation with features like gain flatness and differential gain and phase errors that are minimized to preserve the fidelity of the video signal. Its high impedance outputs prevent signal degradation when multiple muxes are cascaded.

Applications

  • Professional Video Switching Systems
  • Video-on-Demand Servers
  • Security and Surveillance Systems
  • Teleconferencing Equipment
  • Video Editing and Production Systems

Product Packaging and Availability

The AD8106ASTZ comes in a compact LQFP surface mount package, which is designed to fit in space-constrained applications while providing reliable connectivity. Analog Devices Inc. ensures the availability of this product through their extensive distribution network, allowing designers and engineers to integrate it into their systems with ease.

In summary, the AD8106ASTZ from Analog Devices Inc. is a versatile and high-performance video multiplexer that stands out for its exceptional video signal handling capabilities. It is an ideal choice for any application requiring high-quality video switching and routing.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess