EN
  • EN
  • DE

AD810AN

Part No AD810AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low Power Video Op Amp with Disable | IC CURR-FDBK AMP VIDEO LP 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Applications Current Feedback
-3db Bandwidth 80MHz
Slew Rate 1000V/μs
Supply Current 6.8mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AD810
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138240-AD810AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD810AN CAD Model

Description

The AD810AN from Analog Devices Inc. is a high-performance, single-supply, current feedback operational amplifier that offers a unique blend of speed, precision, and low power consumption. This versatile component is designed to cater to a wide array of applications ranging from video and cable drivers to high-speed signal processing and professional audio equipment.

Key Features

  • High Speed: With a 50 MHz bandwidth and a 200 V/μs slew rate, the AD810AN is engineered for applications requiring fast and accurate signal handling.
  • Single Supply Operation: The device can operate from a single power supply ranging from +5 V to +12 V, making it suitable for battery-operated and portable applications without compromising performance.
  • Low Power Consumption: The AD810AN consumes a low amount of power, which is critical for energy-sensitive designs, ensuring efficiency and longer battery life in portable devices.
  • Excellent Video Specifications: With a 0.1 dB gain flatness up to 20 MHz and differential gain and phase errors of 0.02% and 0.06 degrees, respectively, the AD810AN is ideal for high-quality video processing.

Applications

  • Professional Video Equipment
  • Cable Drivers
  • Video Switchers
  • High-Speed Data Acquisition
  • Test and Measurement Instruments
  • Professional Audio Equipment

Product Specifications

Parameter Value
Bandwidth 50 MHz
Slew Rate 200 V/μs
Supply Voltage +5 V to +12 V
Package 8-Pin PDIP
Operating Temperature -40°C to +85°C

The AD810AN is available in an 8-pin PDIP (Plastic Dual In-line Package) and is specified over the industrial temperature range of -40°C to +85°C. With its robust construction and proven reliability, the AD810AN by Analog Devices Inc. stands as an excellent choice for designers seeking a high-fidelity operational amplifier that does not compromise on speed or power efficiency.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,896 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess