EN
  • EN
  • DE

AD8120ACPZ-R2

Part No AD8120ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Triple Skew-Compensating Video Delay Line with Analog and Digital Control | IC ANLG VIDEO DELAY LINE 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Video Delay Line
Applications HD Video
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number AD8120
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138250-AD8120ACPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8120ACPZ-R2 CAD Model

Description

Product Overview: AD8120ACPZ-R2 by Analog Devices Inc.

The AD8120ACPZ-R2 is a high-performance triple differential receiver from Analog Devices Inc., designed to deliver exceptional signal integrity for high-speed data communication. This advanced component is part of the company's extensive portfolio of interface and isolation products, catering to the demanding requirements of modern digital communication systems.

Key Features

  • High-Speed Operation: The AD8120ACPZ-R2 is capable of handling high data rates, making it suitable for applications requiring fast data transmission such as high-definition video and high-speed digital data links.
  • Differential Signaling: With triple differential receivers, the device ensures reduced electromagnetic interference (EMI) and crosstalk, providing a robust solution for noisy environments.
  • Adjustable Equalization: It features programmable cable equalization, allowing it to compensate for signal loss over long cable runs, thus maintaining signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8120ACPZ-R2 minimizes power dissipation, which is crucial for thermal management in densely packed electronic systems.
  • Compact Packaging: The device is available in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications while also providing excellent thermal performance.

Applications

The AD8120ACPZ-R2 is versatile and can be used in a variety of applications, including:

  • High-definition video processing and distribution
  • Professional video editing and broadcasting equipment
  • High-speed digital data links and backplanes
  • Medical imaging systems
  • Industrial and automotive camera systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8120ACPZ-R2 is no exception. Manufactured with precision and tested rigorously, this product meets the high standards expected from a leading semiconductor company. Users can trust in the reliability and performance of the AD8120ACPZ-R2 for their critical data communication needs.

With its combination of high-speed performance, signal integrity, and power efficiency, the AD8120ACPZ-R2 from Analog Devices Inc. is an excellent choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5290 $70.5870
6+ $22.0111 $132.0666
9+ $21.2520 $191.2680
12+ $19.7340 $236.8080
16+ $18.9750 $303.6000
20+ $18.2161 $364.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess