EN
  • EN
  • DE

AD8138AARZ

Part No AD8138AARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC DIFF ADC DVR LOW DISTOR 8SOIC / ADC Driver IC Data Acquisition 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8138A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD8138AARZ,2156-AD8138AARZ-AD
Standard Package 98
Win Source Part Number 1030977-AD8138AARZ
Ultra Librarian 3D Model Ultra Librarian AD8138AARZ CAD Model

Description

AD8138AARZ - High Performance Differential ADC Driver by Analog Devices Inc.

The AD8138AARZ is a low distortion, high performance differential ADC (Analog-to-Digital Converter) driver engineered by Analog Devices Inc., a leader in high-performance semiconductor solutions. This component is designed to simplify the design of high precision data acquisition systems by providing a high dynamic range and driving differential inputs of ADCs without compromising signal integrity.

Key Features:

  • Low Distortion: The AD8138AARZ boasts exceptionally low harmonic distortion, making it ideal for applications that require a clean signal representation, such as medical imaging and instrumentation.
  • High Speed: With a bandwidth of 320 MHz, this driver can support high-speed signal processing applications, including radar systems, IF sampling, and high-speed data acquisition.
  • Excellent Dynamic Range: The device provides a dynamic range that ensures low noise performance and high signal-to-noise ratio (SNR), critical for precision measurement and communication systems.
  • Single Supply Operation: It operates effectively on a single 5 V power supply, simplifying power management in embedded systems.
  • Low Power: The AD8138AARZ is optimized for low power consumption, which is essential for portable and battery-powered devices.
  • Easy to Use: The driver is user-friendly, requiring minimal external components, which reduces design complexity and time to market.

Applications:

  • Direct IF to ADC sampling
  • Communications: Differential receivers and transmitters
  • Test and measurement equipment
  • Medical and industrial imaging systems
  • High-speed data acquisition

The AD8138AARZ is available in a compact RoHS-compliant 8-lead SOIC package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance across a wide temperature range, making it suitable for demanding environments. Whether you're developing cutting-edge medical equipment or high-speed communication infrastructure, the AD8138AARZ from Analog Devices Inc. is engineered to meet your stringent requirements, delivering precision, efficiency, and reliability.

For more detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheets and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess