EN
  • EN
  • DE

AD8139ACPZ-R2

Part No AD8139ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP DIFF R-R LN LDIST 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 800 V/μs
-3db Bandwidth 410MHz
Current - Input Bias 2.25μA
Voltage - Input Offset 150μV
Operating Supply Current 24.5mA
Channel Output Current 100mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 113216-AD8139ACPZ-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8139ACPZ-R2 CAD Model

Description

AD8139ACPZ-R2 High-Performance Differential Amplifier by Analog Devices Inc.

The AD8139ACPZ-R2 is a state-of-the-art differential amplifier designed by Analog Devices Inc., renowned for its exceptional performance and versatility in a wide range of applications. This high-speed, low distortion amplifier is an ideal choice for driving high-performance ADCs and for buffering differential ADC inputs and outputs in data acquisition systems.

Featuring an impressive bandwidth of 410 MHz and a low harmonic distortion, the AD8139ACPZ-R2 ensures signal integrity is maintained even at high frequencies. This makes it suitable for demanding applications such as medical imaging, radar systems, and communication infrastructure. The low noise figure of the device also makes it a perfect fit for sensitive applications requiring high signal-to-noise ratios.

The amplifier operates over a wide supply voltage range from ±2.25 V to ±5.5 V, allowing for flexible integration into various circuit designs. Additionally, the AD8139ACPZ-R2 boasts a high open-loop gain and a common-mode rejection ratio (CMRR) that ensures stable performance across different operating conditions.

Designed with ease of use in mind, the AD8139ACPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) which not only saves board space but also provides excellent thermal performance. Its robust design includes an input over-voltage protection, which safeguards the device against transient events and enhances system reliability.

Key features of the AD8139ACPZ-R2 include:

  • Wide bandwidth: 410 MHz
  • Low harmonic distortion
  • Low noise performance
  • Flexible supply voltage: ±2.25 V to ±5.5 V
  • High open-loop gain
  • Excellent CMRR
  • Compact LFCSP package
  • Input over-voltage protection

Whether you're designing a high-speed communication system, integrating a high-resolution ADC, or working on precision instrumentation, the AD8139ACPZ-R2 differential amplifier is engineered to deliver top-tier performance and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4850 $51.8800
17+ $6.0746 $103.2682
26+ $5.8694 $152.6044
37+ $5.4589 $201.9793
48+ $5.2537 $252.1776
60+ $5.0485 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess