EN
  • EN
  • DE

DPX202170DT-4049A1

Part No DPX202170DT-4049A1
Manufacturer TDK Corporation
Catalog RF Diplexers
Description DIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 824MHz to 960MHz / 1.71GHz to 2.17GHz
Low Band Attenuation (min / max dB) 15.00dB / 18.00dB
High Band Attenuation (min / max dB) 20.00dB / 23.00dB
Return Loss (Low Band / High Band) 20dB / 14dB
Mounting SMD (SMT)
Dimension 0805 (2012 Metric), 6 PC Pad
Win Source Part Number 1033988-DPX202170DT-4049A1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DPX202170DT-4049A1 CAD Model

Description

The TDK Corporation RF/IF and RFID component is a popular choice among electronics enthusiasts.

  • Manufacturer: TDK Corporation
  • Win Source Part Number: 1033988-DPX202170DT-4049A1
  • Product Status: currently active
  • Popularity: medium
  • Supply and Demand: balanced
  • Application: RF/IF and RFID
  • Mounting Type: surface mount
  • Dimension: 0805 (2012 Metric) with 6 PC pads
  • Frequency Range (Low Band): 824MHz to 960MHz
  • Frequency Range (High Band): 1.71GHz to 2.17GHz
  • Low Band Attenuation: 15.00dB to 18.00dB
  • High Band Attenuation: 20.00dB to 23.00dB
  • Return Loss (Low Band): 20dB
  • Return Loss (High Band): 14dB

You May Also Be Interested in

TDK Corporation
DIPLEXER / RF Diplexer 2400MHz to 2500MHz/1572MHz to 1578MHz T/R
Lowest to $0.0831
TDK Corporation
DIPLEXER 2.4GHZ, 5GHZ WLAN 1608
Lowest to $0.0763
AVX Corp/Kyocera Corp
DUPLEXER SAW 897MHZ SMD
Lowest to $2.2857
Broadcom Limited
Lowest to $6.5223
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
SAW FILTER
Need more? Email Us
Broadcom Limited
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer / RF Duplexer 55dB at 1850.48MHz to 1909.52MHz 50dB at 1930.48MHz to 1989.52MHz 9-Pin SMT T/R
Lowest to $2.4359
Taiyo Yuden
SAW DUPLEXER 2016 CSSD BAND 1 BA
Lowest to $0.2610

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8298 $54.8940
70+ $1.5014 $105.0980
105+ $1.4544 $152.7120
145+ $1.4075 $204.0875
185+ $1.3606 $251.7110
250+ $1.2199 $304.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess