EN
  • EN
  • DE

SD25-0897R9UBQ1

Part No SD25-0897R9UBQ1
Manufacturer AVX Corp/Kyocera Corp
Catalog RF Diplexers
Description DUPLEXER SAW 897MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 869MHz to 894MHz / 2.11GHz to 2.17GHz
Low Band Attenuation (min / max dB) 15dB / 45dB
High Band Attenuation (min / max dB) 28dB to 45dB
Mounting SMD (SMT)
Dimension 9-SMD, No Lead
Win Source Part Number 1094983-SD25-0897R9UBQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SD25-0897R9UBQ1 CAD Model

Description

The SD25-0897R9UBQ1 from KYOCERA AVX is a surface-mount RF/IF and RFID filter that operates in the frequency range of 869MHz to 894MHz and 2.11GHz to 2.17GHz.

  • Frequency Range: 869MHz to 894MHz and 2.11GHz to 2.17GHz
  • Low Band Attenuation: 15dB to 45dB
  • High Band Attenuation: 28dB to 45dB
  • Package: 9-SMD, no lead package
  • Application: Wireless communication systems

You May Also Be Interested in

Qualcomm
SAW FILTER
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Band 2 Duplexer
Lowest to $0.9252
Broadcom Limited
QUINTPLEXER FILTER MODULE 5X8MM
Lowest to $0.6537
Broadcom Limited
Need more? Email Us
TDK Corporation
DIPLEXER 2.4/5GHZ WLAN
Lowest to $0.0569
Broadcom Limited
QUINTPLEXER FILTER MODULE
Lowest to $3.2479
Broadcom Limited
RF Duplexer 54dB at 1850.48MHz to 1909.52MHz 44dB at 1930.48MHz to 1989.52MHz 9-Pin SMD Bag
Lowest to $8.1520
Taiyo Yuden
RF DIPLEXER 720MHZ/770MHZ 9SMD
Lowest to $0.6379

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess