EN
  • EN
  • DE

AD8177ABPZ

Part No AD8177ABPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 676BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Switch IC Channel 676-PBGA (27x27)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 676-BGA
Case / Package 676-PBGA (27x27)
Family Name AD8177
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909874-AD8177ABPZ
Ultra Librarian 3D Model Ultra Librarian AD8177ABPZ CAD Model

Description

Analog Devices Inc. Product Overview: AD8177ABPZ

The AD8177ABPZ is a high-performance, triple differential driver from Analog Devices Inc., designed for precision video and high-speed data transmission applications. This advanced component is part of Analog Devices' extensive range of interface products, known for their reliability and technical superiority.

Key Features

  • High-Speed Operation: The AD8177ABPZ is built for applications requiring high data rates, making it an ideal choice for driving high-resolution video signals without compromising on signal quality.
  • Low Distortion: It features exceptionally low levels of harmonic distortion, which is critical for maintaining the integrity of the transmitted signal in high-performance video systems.
  • Differential Inputs and Outputs: Offering differential inputs and outputs, the device ensures reduced susceptibility to common-mode noise, leading to improved signal integrity in electrically noisy environments.
  • Adjustable Output Range: The output voltage range is adjustable, providing flexibility to match the requirements of the connected load or signal processing chain.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for use in power-sensitive applications.

Applications

The AD8177ABPZ is versatile and can be used in a variety of applications, including:

  • High-resolution video distribution systems
  • Professional video editing and broadcasting equipment
  • Medical imaging devices
  • Industrial machine vision systems
  • High-speed data communication infrastructure

Product Specifications

The AD8177ABPZ is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which offers a space-saving solution without sacrificing performance. It operates over a wide temperature range, making it suitable for industrial applications. The device also features integrated thermal protection to safeguard against overheating, ensuring long-term reliability and stability.

Quality and Support

Analog Devices Inc. is known for its commitment to quality, and the AD8177ABPZ is no exception. Customers can expect robust performance and durability. Additionally, Analog Devices provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist in the integration of the AD8177ABPZ into various systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.9315 $109.8630
3+ $45.0720 $135.2160
4+ $43.6634 $174.6536
6+ $42.2550 $253.5300
8+ $40.8465 $326.7720
10+ $36.6210 $366.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess