EN
  • EN
  • DE

AD8183ARU-REEL7

Part No AD8183ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Triple 2:1 24-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172105-AD8183ARU-REEL7
Popularity Low
Supply and Demand Status Balance
Family Name AD8183
Introduction Date October 28, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8183ARU-REEL7 CAD Model

Description

Product Overview: AD8183ARU-REEL7

The AD8183ARU-REEL7 is a high-performance, triple 4:1 multiplexer from Analog Devices Inc., designed to deliver exceptional signal switching capabilities for video and other high-speed applications. This device is part of the broad portfolio of Analog Devices' switching solutions, known for their reliability and precision.

With a bandwidth of 200 MHz, the AD8183ARU-REEL7 ensures that high-frequency signals are transmitted with minimal distortion and attenuation, making it an ideal choice for routing RGB or YPbPr video signals, as well as other high-speed data streams. The switch's low crosstalk and off isolation characteristics prevent interference between channels, preserving the integrity of the signal throughout the switching process.

The AD8183ARU-REEL7 is packaged in a TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. Its surface-mount design in a tape and reel format (REEL7) facilitates efficient assembly for high-volume production, enabling manufacturers to streamline their supply chain and reduce time-to-market for their products.

Featuring a single supply voltage ranging from +4.5 V to +5.5 V, the AD8183ARU-REEL7 simplifies power management in mixed-voltage systems. Additionally, it boasts low power consumption, which is critical for portable and battery-powered devices where energy efficiency is paramount.

The device's digital inputs are TTL and CMOS compatible, allowing for seamless integration with a wide range of digital components. This compatibility ensures that the AD8183ARU-REEL7 can be easily incorporated into existing designs without the need for additional level shifting or interfacing hardware.

In summary, the AD8183ARU-REEL7 from Analog Devices Inc. is a versatile and high-performance switching solution that meets the demands of modern high-speed signal routing applications. Its excellent video performance, ease of use, and integration flexibility make it a top choice for designers looking to create advanced video and data systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7461 $63.2071
25+ $4.7147 $117.8675
38+ $4.5669 $173.5422
53+ $4.4202 $234.2706
68+ $4.2723 $290.5164
91+ $3.8311 $348.6301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess