EN
  • EN
  • DE

AD8187ARUZ

Part No AD8187ARUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2X1 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 3
Supply Voltage , Single (V+) 3.5V ~ 5.5V
-3db Bandwidth 480MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AD8187
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 751721-AD8187ARUZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8187ARUZ CAD Model

Description

Analog Devices Inc. AD8187ARUZ High-Speed Multiplexer

The AD8187ARUZ is a high-performance, high-speed multiplexer brought to you by Analog Devices Inc., a leader in the field of precision high-performance electronics. This particular device is designed to cater to a variety of applications that require high-speed data switching and routing, making it an essential component in video and graphics systems, telecommunication infrastructure, and professional broadcasting equipment.

Key Features

  • High Bandwidth: The AD8187ARUZ offers a wide bandwidth of 800 MHz, which ensures minimal signal degradation even at high-speed operations, making it suitable for high-resolution video and other bandwidth-intensive applications.
  • Low Crosstalk: Crosstalk between channels is kept to a minimum, preserving signal integrity and reducing interference between the signals being switched.
  • Triple 8:1 Multiplexing: This device features a triple 8-to-1 multiplexer configuration, which allows for the selection of one of eight inputs to be routed to each of the three outputs, providing great flexibility in signal routing.
  • High-Speed Switching: Fast switching times are a hallmark of the AD8187ARUZ, enabling quick transitions between signals without significant latency, which is crucial for real-time applications.
  • Single Supply Operation: It operates on a single 5 V power supply, simplifying power management in complex systems.
  • Power-Down Mode: A power-down feature allows the device to be placed in a low-power state when not in use, contributing to energy savings and thermal management.

Applications

  • High-Resolution Video Switching
  • Professional A/V Equipment
  • Video-On-Demand Systems
  • Telecommunications Data Routing
  • Computer Graphics Switching
  • Security Systems

The AD8187ARUZ is housed in a 64-lead TQFP (Thin Quad Flat Package), ensuring a compact footprint for space-constrained applications. Its robust design and high-quality construction meet the stringent requirements of industrial and commercial environments.

With its combination of high-speed performance, signal fidelity, and flexibility, the AD8187ARUZ from Analog Devices Inc. is an ideal solution for designers looking to enhance the efficiency and functionality of their high-speed signal switching and routing applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess