EN
  • EN
  • DE

CXK581000ATM-55LL

Part No CXK581000ATM-55LL
Manufacturer Sony
Catalog END - OF - LIFE
Description 131072-word x 8-bit High Speed CMOS Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sony
Win Source Part Number 1163855-CXK581000ATM-55LL
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXK581000ATM-55LL CAD Model

Description

The CXK581000ATM-55LL is a static RAM (SRAM) memory chip manufactured by Sony. SRAM is a type of semiconductor memory that retains data as long as power is supplied, offering faster access speeds compared to DRAM. Given its 'END-OF-LIFE' category, this chip is likely no longer in production, but understanding its specifications is important for maintaining legacy systems that utilize it. The '-55LL' suffix likely indicates the access time (55ns) and a low-power version ('LL').

Applications:

  • Embedded Systems: Used as high-speed memory in microcontrollers and other embedded devices.
  • Cache Memory: Employed in computer systems as cache memory to improve performance.
  • Industrial Control Systems: Providing fast and reliable memory for industrial equipment.
  • Networking Equipment: Used in routers and switches for data buffering and packet processing.

Features:

  • High-Speed Access: The '55' in the part number indicates an access time of 55 nanoseconds.
  • Low Power Consumption: The 'LL' suffix suggests a low-power version for energy-efficient operation.
  • Static Memory: Retains data as long as power is supplied, without the need for refreshing.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits:

  • Fast Data Access: Enables rapid data retrieval and processing.
  • Simplified Memory Management: No refresh cycles are required, simplifying memory control.
  • Low Power Operation: Reduces power consumption in battery-powered devices.
  • Reliable Data Storage: Provides reliable data storage with high data integrity.

Technical Specifications (General - Specific Datasheet Needed):

  • Memory Size: 1 Mbit (1024 Kbits) - likely inferred from name CXK581000
  • Access Time: 55 ns
  • Supply Voltage: 5V
  • Operating Current: Lower in low-power version ('LL')
  • Package Type: SOJ (Small Outline J-lead) or similar surface-mount package.

Important Note: Due to its 'END-OF-LIFE' status, finding a direct replacement may be difficult. Consider using newer SRAM chips with comparable specifications for new designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess