EN
  • EN
  • DE

AD8188ARUZ

Part No AD8188ARUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 350 MHz Single-Supply (5 V) Triple 2:1 Multiplexers | IC MULTIPLEXER TRPL 2X1 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 3
Supply Voltage , Single (V+) 3.5V ~ 5.5V
-3db Bandwidth 350MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AD8188
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1138307-AD8188ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8188ARUZ CAD Model

Description

Analog Devices Inc. AD8188ARUZ High-Speed Video Multiplexer

The AD8188ARUZ is a high-performance, triple 4:1 multiplexer from Analog Devices Inc., designed to cater to the demanding requirements of high-speed video and graphics applications. This device is part of ADI's extensive range of multiplexers that offer designers the flexibility and performance needed to manage multiple video signals with precision and ease.

Constructed with Analog Devices' proprietary high-speed, complementary bipolar IC process, the AD8188ARUZ operates with a bandwidth of 700 MHz, ensuring the transmission of video signals with minimal distortion and high fidelity. This makes it an ideal solution for switching RGB signals in computer monitors, projectors, and high-definition televisions, where maintaining signal integrity is crucial for image quality.

The AD8188ARUZ is housed in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), which allows for efficient use of PCB (Printed Circuit Board) space while providing excellent thermal performance. The device is capable of operating on a single 5 V supply, simplifying the power supply design and reducing power consumption for energy-conscious applications.

With its high-speed non-blocking architecture, the AD8188ARUZ allows for seamless switching between video sources without introducing lag or glitches. This feature is particularly important in professional video editing and broadcast environments where switching speed and signal integrity can impact the overall production quality.

Additional features of the AD8188ARUZ include a high off-isolation of -80 dB at 5 MHz, low crosstalk of -70 dB at 5 MHz, and a low differential gain and phase error. These specifications ensure that the multiplexer can switch between different video sources without introducing noise or artifacts that could degrade the video output.

For ease of integration into various systems, the AD8188ARUZ also comes with TTL/CMOS compatible control inputs. Designers can control the multiplexer using digital signals, making it easy to interface with a wide range of microcontrollers and digital logic circuits.

In summary, the AD8188ARUZ from Analog Devices Inc. is a versatile and reliable solution for high-speed video multiplexing applications. Its combination of high bandwidth, low power consumption, and compact form factor makes it an excellent choice for designers looking to create sophisticated video systems with multiple input sources.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Lowest to $7.7826
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $29.1045
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0876 $54.5256
14+ $7.4565 $104.3910
21+ $7.2235 $151.6935
29+ $6.9905 $202.7245
37+ $6.7574 $250.0238
50+ $6.0584 $302.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess