EN
  • EN
  • DE

AD818ARZ-REEL7

Part No AD818ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 130MHz
Slew Rate 500 V/μs
Operating Supply Current 7mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141553-AD818ARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD818ARZ-REEL7 CAD Model

Description

Product Overview: AD818ARZ-REEL7 by Analog Devices Inc.

The AD818ARZ-REEL7 is a high-performance, low-power video operational amplifier from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This amplifier comes in a compact surface-mount package and is part of a tape and reel packaging system, indicated by the suffix 'REEL7', making it suitable for automated assembly processes.

Key Features

  • High-Speed Performance: The AD818ARZ-REEL7 offers a wide bandwidth, which makes it ideal for video processing applications, as well as any other application requiring a fast and reliable operational amplifier.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier is designed to operate with low power consumption, enhancing the efficiency of your electronic designs and contributing to longer battery life in portable applications.
  • Settling Time: It boasts a fast settling time, which is crucial for applications that require accurate and quick response times.
  • Low Distortion: The device is engineered to have low distortion levels, ensuring a high-quality output signal, which is particularly important in audio and video applications.
  • Surface-Mount Package: The surface-mount package allows for a more compact and reliable design, and is well-suited for modern, high-density electronic assemblies.

Applications

The versatility of the AD818ARZ-REEL7 makes it an excellent choice for a wide range of applications, including:

  • Professional and consumer video electronics
  • Active filters and amplifiers
  • Cable drivers
  • Test and measurement equipment
  • Portable and battery-powered electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD818ARZ-REEL7 is no exception. Each unit is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. With its robust design and advanced features, this operational amplifier is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

Whether you're designing a sophisticated video processing system or a simple amplifier circuit, the AD818ARZ-REEL7 offers the performance and reliability you need to succeed.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9582 $59.7492
13+ $8.1709 $106.2217
19+ $7.9155 $150.3945
27+ $7.6602 $206.8254
34+ $7.4049 $251.7666
46+ $6.6388 $305.3848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,317 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess