EN
  • EN
  • DE

AD8191ASTZ

Part No AD8191ASTZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 4:1 HDMI/DVI Switch with Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Switch
Applications HDTV, Projectors, Set-Top Boxes
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1138312-AD8191ASTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8191
Introduction Date August 14, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8191ASTZ CAD Model

Description

AD8191ASTZ: High-Speed HDMI/DVI Switch from Analog Devices

The AD8191ASTZ is a cutting-edge high-speed HDMI/DVI switch designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This switch is tailored for applications that require the routing of high-definition multimedia interface (HDMI) signals. It is an ideal choice for advanced television and PC monitor systems where multiple HDMI or DVI inputs need to be managed and switched efficiently.

Key Features:

  • High-Speed Performance: The AD8191ASTZ supports HDMI 1.3 specifications, enabling the switch to handle high bandwidth digital content up to 2.25 Gbps, which is crucial for ensuring the integrity of video and audio signals in high-definition displays.
  • Multiple Input Ports: Equipped with 4 inputs and 1 output, this switch allows for convenient switching between different HDMI/DVI sources, making it a versatile solution for systems that need to accommodate multiple devices such as DVD players, gaming consoles, and computers.
  • Deep Color Support: It can handle deep color depths up to 12 bits per channel, providing a rich and vibrant visual experience that brings content to life with stunning detail and clarity.
  • Audio Return Channel: The AD8191ASTZ supports the audio return channel (ARC) feature, which simplifies the audio connectivity between the TV and the audio system, reducing the need for additional cables.
  • Integrated Equalization: With built-in cable equalization, the switch ensures signal integrity over long cable runs, which is particularly beneficial in home theater setups and professional AV installations.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption, making it an eco-friendly addition to any electronic system.
  • Package: The device is housed in a compact LQFP-64 package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications:

The AD8191ASTZ is widely used in a variety of applications, including:

  • High-Definition Televisions (HDTVs)
  • Home Theater Systems
  • Professional AV Systems
  • PC Monitors with Multiple Inputs
  • Video Projectors
  • Switching and Distribution Equipment

With its robust feature set and high-speed capabilities, the AD8191ASTZ from Analog Devices Inc. stands out as a superior solution for managing and switching HDMI/DVI signals in any high-definition video system.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5894 $53.1258
17+ $6.2272 $105.8624
25+ $6.0326 $150.8150
35+ $5.8380 $204.3300
45+ $5.6434 $253.9530
60+ $5.0596 $303.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess