EN
  • EN
  • DE

AD8194ACPZ-R7

Part No AD8194ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH TMDS BUFF 2:1 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 4
Single Supply Voltage (V+) 3 V to 3.6 V
Features TMDS, HDMI, DVI, Buffered
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 126088-AD8194ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8194ACPZ-R7 CAD Model

Description

Overview of AD8194ACPZ-R7 by Analog Devices Inc.

The AD8194ACPZ-R7 is a high-performance HDMI/DVI switch from Analog Devices Inc., designed to cater to the needs of advanced digital video applications. This product is part of the company's extensive range of interface and connectivity solutions, which are renowned for their reliability and cutting-edge technology. The AD8194ACPZ-R7 is specifically engineered to enable seamless switching between multiple HDMI or DVI inputs, making it an ideal choice for video distribution systems, home theater systems, and professional AV equipment.

Key Features

  • High-Definition Multimedia Interface (HDMI): The AD8194ACPZ-R7 supports HDMI 1.3 specifications, ensuring compatibility with high-definition video and audio signals.
  • 4:1 DVI/HDMI Switch: This device can switch between four different DVI or HDMI sources, providing flexibility for various input devices.
  • Equalized TMDS Inputs: The built-in equalization feature enhances signal integrity over long cable runs, delivering clear and stable video quality.
  • High Bandwidth: With a bandwidth capacity of up to 2.5 Gbps per channel, the switch can handle 1080p video resolutions and beyond, including deep color and 3D formats.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8194ACPZ-R7 minimizes energy usage without compromising performance.
  • Compact Packaging: Housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), the device requires minimal PCB space, making it suitable for space-constrained applications.

Applications

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Audio/video receivers (AVRs)
  • Professional video switching equipment
  • Video conferencing systems
  • PC multimedia devices

The AD8194ACPZ-R7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality video solutions that meet the evolving needs of the digital world. With its robust feature set and versatile application range, this HDMI/DVI switch stands out as a critical component for any video system requiring reliable, high-performance signal routing.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5692 $59.1228
22+ $5.3901 $118.5822
34+ $5.2217 $177.5378
46+ $5.0531 $232.4426
60+ $4.8847 $293.0820
80+ $4.3795 $350.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess