EN
  • EN
  • DE
  • IT

AD8206WYRZ-R7

Part No AD8206WYRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 100KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 0.5 V/μs
-3db Bandwidth 100kHz
Voltage - Input Offset 2mV
Operating Supply Current 2mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013384-AD8206WYRZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8206WYRZ-R7 CAD Model

Description

AD8206WYRZ-R7 High Voltage, Unity-Gain Difference Amplifier from Analog Devices Inc.

The AD8206WYRZ-R7 is a robust, high voltage, unity-gain difference amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is engineered to handle high common-mode voltages with excellent precision, making it an ideal choice for a variety of applications including automotive battery monitoring, motor controls, and industrial process controls.

Key Features:

  • Wide Common-Mode Voltage Range: The device can handle common-mode voltages from -2V to +65V, making it versatile for use in systems experiencing large ground potential differences.
  • High Voltage Operation: With a supply voltage range from 5V to 27V, the AD8206 can be used in high voltage environments typical of automotive and industrial applications.
  • Unity-Gain Stability: The amplifier is stable at a gain of 1, ensuring reliable performance without the need for external compensation, even when driving capacitive loads.
  • Excellent Thermal Performance: The AD8206WYRZ-R7 is available in a compact SOIC-8 package with a thermal resistance that allows for operation in high temperature environments.
  • EMI Filters: Integrated EMI filters provide robustness against electromagnetic interference, which is particularly important in harsh industrial and automotive settings.

Applications:

  • Automotive battery monitoring
  • Motor control feedback systems
  • Industrial process controls
  • High-side current sensing

The AD8206WYRZ-R7 is designed to deliver high performance in systems where a precise and reliable voltage difference measurement is critical. It offers a simple, effective solution for measuring small signals in the presence of high common-mode voltages, which is a common challenge in power conversion and management systems. With its wide input common-mode voltage range, high supply voltage capability, and EMI filtering, the AD8206WYRZ-R7 is a resilient component that enhances the stability and accuracy of high-voltage systems.

Available in a compact SOIC-8 package, the AD8206WYRZ-R7 is both space-efficient and easy to integrate into existing designs, providing designers with a straightforward path to improving system performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2123 $64.4861
15+ $7.5589 $113.3835
23+ $7.3227 $168.4221
32+ $7.0865 $226.7680
41+ $6.8503 $280.8623
55+ $6.1415 $337.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess