EN
  • EN
  • DE
  • IT

AD820AR

Part No AD820AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1.8MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 1.8MHz
-3db Bandwidth 1.9MHz
Current - Input Bias 2pA
Voltage - Input Offset 400μV
Operating Supply Current 700μA
Channel Output Current 20mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 090338-AD820AR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD820AR CAD Model

Description

Product Overview: AD820AR by Analog Devices Inc.

The AD820AR is a high-performance, low-power operational amplifier offered by Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision op-amp is well-suited for a wide range of applications, including battery-powered devices, due to its low power consumption and wide supply voltage range.

Key Features:

  • Single-Supply Operation: The AD820AR operates from a single supply range of 3 V to 36 V or dual supplies of ±1.5 V to ±18 V, making it versatile for various circuit configurations.
  • Low Power Consumption: With a quiescent current of just 800 µA max, it is an excellent choice for power-sensitive applications.
  • Rail-to-Rail Output Swing: The output of the AD820AR swings close to the rails, maximizing the dynamic range in single-supply operations.
  • Low Input Bias Current: It features a low input bias current of 2 pA max, which is ideal for high-impedance sensor applications and precision integrators.
  • Low Offset Voltage: The device offers a low offset voltage of 1 mV max, ensuring high accuracy in measurement and control systems.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 100 dB min, the AD820AR provides excellent rejection of common-mode signals, enhancing performance in noisy environments.

Applications:

Due to its impressive specifications, the AD820AR is suitable for a variety of applications, including:

  • Portable and battery-operated equipment
  • Medical instrumentation
  • Sensor signal conditioning
  • Data acquisition systems
  • Power supply control and protection
  • Audio applications

The AD820AR comes in a robust 8-lead SOIC package, ensuring it can easily be integrated into most circuit boards. Analog Devices Inc. provides detailed datasheets and technical support for the AD820AR, ensuring designers can implement the op-amp with confidence in their electronic designs.

With its combination of low power, precision, and versatility, the AD820AR from Analog Devices Inc. is an excellent choice for engineers looking to optimize their analog circuitry in both performance and power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2260 $59.1640
29+ $3.9585 $114.7965
44+ $3.8248 $168.2912
63+ $3.5573 $224.1099
82+ $3.4236 $280.7352
103+ $3.2899 $338.8597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess