EN
  • EN
  • DE

AD8212YRMZ

Part No AD8212YRMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description High Voltage Current Shunt Monitor | IC CURRENT MONITOR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Parts Input Voltage (V) 7V ~ 65V
Output Current 500μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8212
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138333-AD8212YRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8212YRMZ CAD Model

Description

Product Overview: AD8212YRMZ by Analog Devices Inc.

The AD8212YRMZ is a high-performance, precision current sense amplifier from Analog Devices Inc., an industry leader in the design and manufacture of analog, mixed-signal, and DSP integrated circuits. This current sense amplifier is tailored to accurately measure current across a wide range of applications, from automotive to industrial systems, ensuring high reliability and performance.

Key Features

  • High Accuracy: The AD8212YRMZ provides a high level of accuracy in current measurement, which is critical for the precise monitoring and control of power in electronic systems.
  • Wide Input Voltage Range: It is capable of operating across a broad input voltage range, making it versatile for various applications and able to cope with fluctuating supply voltages.
  • Low Power Consumption: The device has been designed with power efficiency in mind, ensuring minimal power consumption without sacrificing performance, which is essential for battery-powered or energy-conscious applications.
  • Robust Design: Analog Devices Inc. has engineered the AD8212YRMZ to be robust and reliable, with built-in protection features that safeguard the device and the system against overcurrent and other fault conditions.

Applications

The AD8212YRMZ is ideal for a variety of applications where precise current measurement is crucial. It is commonly used in:

  • Power management systems
  • Battery chargers and monitors
  • Automotive systems
  • Motor controls
  • Overcurrent protection circuits

Technical Specifications

Packaged in a compact MSOP-8 (Mini Small Outline Package), the AD8212YRMZ is designed for easy integration into a wide range of electronic systems. It features a fixed gain that simplifies the design process, reducing the need for external components.

Ordering Information

The AD8212YRMZ from Analog Devices Inc. is available for order under this specific part number. For more detailed information, including pricing and availability, please consult the manufacturer's datasheet or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7357 $52.0710
75+ $1.4241 $106.8075
110+ $1.3796 $151.7560
150+ $1.3351 $200.2650
195+ $1.2906 $251.6670
260+ $1.1571 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,536 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess