EN
  • EN
  • DE

M38C29MCA-133HP

Part No M38C29MCA-133HP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984379-M38C29MCA-133HP
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38C29MCA-133HP CAD Model

Description

The M38C29MCA-133HP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the M38C family of 8-bit microcontrollers, known for their versatile features and suitability for a wide range of embedded applications. The MCU offers a balance of processing power, memory capacity, and peripheral functions.

Applications

  • Industrial control systems (e.g., motor control, process automation)
  • Consumer electronics (e.g., remote controls, appliances)
  • Automotive electronics (e.g., dashboard controls, sensor interfaces)
  • Medical devices (e.g., portable monitors, diagnostic equipment)
  • Communication equipment (e.g., modems, network interfaces)

Features

  • 8-bit CPU core for efficient processing
  • On-chip Flash memory for program storage
  • RAM for data storage
  • Timers and counters for precise timing control
  • Serial communication interfaces (e.g., UART, SPI)
  • Analog-to-digital converter (ADC) for sensor interfacing
  • Digital input/output (I/O) ports for control and monitoring

Benefits

  • Cost-effective solution for embedded control
  • Low power consumption for energy-efficient operation
  • Easy to program and debug with Renesas development tools
  • Versatile peripheral set for diverse applications
  • Robust performance in harsh industrial environments

Additional Details

The M38C29MCA-133HP features a specific clock speed, typically in the MHz range, which determines the processing speed. The on-chip Flash memory size allows for storing complex programs and data. The RAM capacity provides space for dynamic data manipulation during runtime. The timers and counters can be used for generating precise timing signals or measuring external events. The serial communication interfaces enable communication with other devices or systems. The ADC allows for converting analog sensor signals into digital values for processing. The digital I/O ports provide a means for controlling external devices or monitoring their status.

The microcontroller is designed to operate over a wide temperature range, making it suitable for industrial applications. The integrated watchdog timer helps to prevent system crashes by detecting and recovering from software errors. The power management features allow for optimizing power consumption in different operating modes. The M38C29MCA-133HP is supported by a comprehensive suite of development tools from Renesas, including compilers, debuggers, and emulators. This makes it easier for developers to create and test embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess