EN
  • EN
  • DE

AD8220BRMZ

Part No AD8220BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1.5MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 125μV
Operating Supply Current 750μA
Channel Output Current 15mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008382-AD8220BRMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8220BRMZ CAD Model

Description

AD8220BRMZ Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8220BRMZ is a high-performance instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This precision amplifier is tailored for applications requiring high accuracy, low noise, and stable performance over temperature and time. It is particularly well-suited for medical, industrial, and automotive applications where signal conditioning of small differential voltages in the presence of large common-mode voltages is critical.

Key Features

  • High Precision: The AD8220BRMZ offers excellent accuracy with a low offset voltage and low offset drift, ensuring reliable performance in precision measurement applications.
  • Wide Supply Range: This device operates on a wide single-supply range from 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V, making it highly versatile for various system designs.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR of 80 dB (min) at G = 1 (120 Hz), the AD8220BRMZ is capable of rejecting unwanted common-mode signals, enhancing measurement precision.
  • Low Noise: The low input noise density of 14 nV/√Hz at 1 kHz minimizes signal distortion and allows for clear signal amplification in noise-sensitive applications.
  • Gain Set with a Single External Resistor: Gain can be easily configured with a single external resistor, providing flexibility and simplicity in tuning the amplifier's gain settings.
  • Compact Package: Housed in an 8-lead MSOP (Mini Small Outline Package), the AD8220BRMZ saves valuable board space without compromising on performance.

Applications

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and sensors
  • Automotive sensor signal conditioning
  • Data acquisition systems
  • Strain gage amplifiers

The AD8220BRMZ from Analog Devices Inc. exemplifies the company's commitment to delivering high-quality, reliable components for precision electronic applications. Whether for medical diagnostics, industrial automation, or automotive systems, this instrumentation amplifier stands out for its performance, robustness, and ease of use, making it an ideal choice for professionals seeking top-tier signal conditioning solutions.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7382 $53.9056
16+ $6.3118 $100.9888
25+ $6.0985 $152.4625
36+ $5.6721 $204.1956
46+ $5.4588 $251.1048
58+ $5.2456 $304.2448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess