EN
  • EN
  • DE

AD8221ARZ-RL

Part No AD8221ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Slew Rate 2V/μs
-3db Bandwidth 825kHz
Current - Input Bias 500pA
Voltage - Input Offset 60μV
Supply Current 900μA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8221
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138345-AD8221ARZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8221ARZ-RL CAD Model

Description

AD8221ARZ-RL Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8221ARZ-RL is a high-performance instrumentation amplifier designed by Analog Devices Inc., renowned for their precision electronic components. This device offers a perfect solution for applications requiring accurate, low noise amplification of differential or single-ended signals. It is well-suited for use in medical instrumentation, industrial process controls, and battery-powered equipment, among other applications.

Key Features:

  • High Gain Accuracy: The AD8221ARZ-RL has gain set by external resistors and is accurate to within ±0.15% at G = 10. This level of precision ensures that signal amplification is consistent and reliable, which is critical for sensitive measurements and control systems.
  • Wide Gain Range: With a gain range of 1 to 1000, this instrumentation amplifier can be used for a variety of applications, offering flexibility in signal conditioning tasks.
  • Low Offset Voltage: A low input offset voltage of 50 µV max at G = 1 (B Grade) reduces error in the amplification process, resulting in more accurate readings and better overall performance.
  • Low Noise: The AD8221ARZ-RL boasts a low noise density of 9 nV/√Hz at 1 kHz, minimizing the impact of electronic noise on signal integrity, which is particularly important in low-level signal applications.
  • High CMRR: With a common-mode rejection ratio (CMRR) of 100 dB min at G = 10 (B Grade), the amplifier effectively minimizes the influence of unwanted common-mode signals.
  • Wide Power Supply Range: The device operates from ±2.3 V to ±18 V, or 4.6 V to 36 V (single supply), accommodating a broad range of power supply variations and ensuring compatibility with diverse system architectures.
  • Robust Industrial Temperature Range: The AD8221ARZ-RL can function over a temperature range of −40°C to +85°C, making it suitable for harsh environments.

Package and Availability:

The AD8221ARZ-RL is offered in an 8-lead SOIC package, with a reel packaging option for streamlined manufacturing processes. Its surface-mount design allows for efficient assembly in high-density electronic circuits. Analog Devices Inc. ensures the availability of this component through various distributors, providing reliable delivery and support for your project needs.

Overall, the AD8221ARZ-RL from Analog Devices Inc. is a top-tier choice for designers looking for a precise, reliable, and flexible instrumentation amplifier that meets the stringent requirements of professional-grade electronics.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess