The AD8226ARMZ-REEL7 is a robust instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is tailored for a wide range of applications, including medical devices, industrial process controls, and precision data acquisition systems. The AD8226ARMZ-REEL7 is renowned for its ease of use, low cost, and flexibility, making it an ideal choice for many electronic designs.
Key Features
- Wide Supply Range: The device operates from a single 2.3 V to 18 V supply or dual ±1.15 V to ±9 V supplies, providing versatility in various power environments.
- High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB (min) at G = 1, the amplifier ensures accurate measurements by minimizing the effects of common-mode noise.
- Adjustable Gain: The gain can be set from 1 to 1000 using a single external resistor, which provides design flexibility and simplifies calibration.
- Low Power: It features a quiescent current of 750 µA (max), which is ideal for battery-powered and portable applications.
- Rail-to-Rail Output: The device's output stage can swing close to the rails, maximizing the dynamic range in low voltage applications.
Applications
- Medical instrumentation
- Industrial process controls
- Strain gages
- Transducer interfaces
- Data acquisition systems
Product Specifications
Parameter
Value
Package / Case
MSOP-8
Mounting Type
Surface Mount
Temperature Range
-40°C to +125°C
Number of Channels
1
With its combination of features, the AD8226ARMZ-REEL7 stands out as a reliable and efficient solution for precision amplification needs. Its small footprint in the MSOP-8 package makes it suitable for space-constrained applications while maintaining high performance and quality standards that Analog Devices Inc. is known for.