EN
  • EN
  • DE

AD8226ARZ-RL

Part No AD8226ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Instrumentation Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8226
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8226ARZ-RLTR, AD8226ARZ-RLCT-ND, AD8226ARZ-RL-ND, AD8226ARZ-RLDKR-ND, AD8226ARZ-RLTR-ND, AD8226ARZ-RLDKR, AD8226ARZ-RLCT, 505-AD8226ARZ-RLCT, 505-AD8226ARZ-RLTR, 505-AD8226ARZ-RLDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909891-AD8226ARZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8226ARZ-RL CAD Model

Description

The AD8226ARZ-RL from Analog Devices Inc. is a robust, high-performance instrumentation amplifier designed for precision data acquisition and instrumentation applications. This particular model is provided in a reel, facilitating ease of integration into automated manufacturing processes, making it ideal for large-scale production.

Key Features

  • Wide Supply Range: The AD8226 can operate from a single supply of 2.7 V to 36 V or dual supplies of ±1.35 V to ±18 V, providing flexibility in various system designs.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB (min) at G = 1 (G = Gain), the device ensures accurate measurements by minimizing the effect of common-mode noise.
  • Adjustable Gain: Gain is set with a single external resistor, which allows for a wide range of selectable gain settings, making the device versatile for multiple applications.
  • Low Offset Voltage: The AD8226 has a low input offset voltage that contributes to its high accuracy.
  • Low Noise: It features low noise density, which is critical for precision measurement applications.

Applications

The AD8226ARZ-RL is well-suited for a variety of applications, including:

  • Industrial Process Controls
  • Strain Gauges and Pressure Sensors
  • Medical Instrumentation
  • Thermocouple Amplifiers
  • Transducer Interfaces

Product Specifications

Parameter Value
Package / Case SOIC-8
Mounting Type Surface Mount
Temperature Range -40°C to +85°C
Number of Channels 1
Product Status Active

The AD8226ARZ-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for sophisticated electronic systems. Its robustness and versatility make it an excellent choice for any application requiring a high-performance instrumentation amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7686 $51.2894
61+ $1.6567 $101.0587
94+ $1.6007 $150.4658
135+ $1.4888 $200.9880
175+ $1.4328 $250.7400
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,840 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess