EN
  • EN
  • DE
  • IT

AD824AR

Part No AD824AR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single Supply, Rail-to-Rail Low Power, FET-Input Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138383-AD824AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD824AR CAD Model

Description

Introducing the AD824AR Precision Amplifier

The AD824AR from Analog Devices Inc. is a high-performance, quad-channel operational amplifier that combines precision with low power consumption. Designed to cater to a wide range of applications, this device is an ideal choice for those seeking accuracy without compromising on power efficiency.

Key Features

  • Precision Performance: The AD824AR boasts a unique combination of low offset voltage, low input bias currents, and low noise, making it perfect for high-accuracy applications.
  • Power Efficiency: With a supply current of just 500 µA per amplifier, this op-amp is optimized for low-power applications, helping to extend battery life in portable devices.
  • Wide Supply Range: It operates with a supply voltage range from ±3 V to ±18 V, providing flexibility in both single and dual supply operations.
  • High Output Drive Capability: Despite its low power consumption, the AD824AR can drive up to 600 Ω loads, which is suitable for a variety of industrial applications.

Applications

The versatility of the AD824AR makes it an excellent choice for multiple applications, including:

  • Active filters
  • Data acquisition systems
  • Battery-powered and portable equipment
  • Medical instrumentation
  • Sensor signal conditioning

Reliability and Quality

As with all Analog Devices products, the AD824AR is manufactured with the highest standards of quality and reliability. It is available in a 16-lead standard small outline package (SOIC) and is specified over the extended industrial temperature range of -40°C to +85°C.

Conclusion

The AD824AR operational amplifier is a testament to Analog Devices Inc.'s commitment to providing high-performance, precision components. Whether you're designing for industrial, medical, or consumer electronics, the AD824AR offers a compelling solution where precision and low power are paramount. Its robust feature set ensures that it is a go-to choice for engineers looking to optimize their designs for performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7117 $58.2702
15+ $7.9686 $119.5290
23+ $7.7196 $177.5508
31+ $7.4705 $231.5855
40+ $7.2215 $288.8600
54+ $6.4745 $349.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess