EN
  • EN
  • DE

AD8260ACPZ-RL

Part No AD8260ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VARIABLE GAIN 1 CIRC 32LFCSP / Variable Gain Amplifier 1 Circuit Differential 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential
Slew Rate 730V/µs
-3db Bandwidth 195 MHz
Current - Input Bias 200 nA
Current - Supply 28.3mA
Current - Output / Channel 310 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD8260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 5,000
Win Source Part Number 1015337-AD8260ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8260ACPZ-RL CAD Model

Description

AD8260ACPZ-RL: High Performance VGA with Output Buffer from Analog Devices Inc.

The AD8260ACPZ-RL from Analog Devices Inc. is a high-performance, integrated variable gain amplifier (VGA) with an output buffer designed to offer precision amplification across a wide range of applications. This product is a testament to Analog Devices' commitment to providing advanced solutions that cater to the demanding needs of modern electronic systems.

Key Features

  • Wide Bandwidth: The AD8260 operates at a high bandwidth, making it suitable for applications that require fast signal processing.
  • Variable Gain: With a digitally controlled variable gain range, the device offers flexibility for dynamic signal conditioning.
  • Integrated Output Buffer: The onboard output buffer allows for direct drive to ADCs, minimizing the need for additional components.
  • Low Distortion: The AD8260 provides low harmonic distortion, ensuring signal integrity and high-quality output.
  • Single Supply Operation: Designed to work with a single power supply, this device simplifies power management in complex systems.
  • Compact Packaging: Available in a compact LFCSP (Lead Frame Chip Scale Package), the AD8260ACPZ-RL is ideal for space-constrained applications.

Applications

The AD8260ACPZ-RL is versatile and can be used in various applications such as:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Wireless Communication Infrastructure
  • Instrumentation and Control Systems
  • Automotive Infotainment and Audio Systems

Reliability and Quality

Analog Devices Inc. is renowned for its high-quality products, and the AD8260ACPZ-RL is no exception. It is designed to meet stringent industrial standards, ensuring reliability and performance in even the most challenging environments.

Ordering Information

The part number AD8260ACPZ-RL is available in a tape and reel format, facilitating efficient handling and assembly during the manufacturing process. This product is RoHS compliant and is designed for long-term availability, making it a dependable choice for both new designs and existing systems requiring maintenance or upgrades.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3518 $73.0554
6+ $19.9810 $119.8860
8+ $19.3566 $154.8528
11+ $18.7322 $206.0542
14+ $18.1078 $253.5092
19+ $16.2346 $308.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess