EN
  • EN
  • DE

AD8274ARZ-R7

Part No AD8274ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 20MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 20MHz
Voltage - Input Offset 300μV
Operating Supply Current 2.3mA
Channel Output Current 90mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013419-AD8274ARZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8274ARZ-R7 CAD Model

Description

Product Overview: AD8274ARZ-R7

The AD8274ARZ-R7 is a robust, precision, low power, fully differential amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is part of the AD8274 series, which is well-known for its versatility and reliability in a wide range of applications. The AD8274ARZ-R7 is packaged in a compact R-7 package, making it suitable for space-constrained applications.

Key Features

  • Low Distortion: The AD8274ARZ-R7 provides excellent ac specifications, including low distortion, making it ideal for driving high-performance ADCs in data acquisition systems.
  • Wide Supply Range: It operates on a wide single-supply range from 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V, offering design flexibility.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR of 86 dB (min) at dc, it is effective in applications where common-mode noise is present.
  • Low Power Consumption: The device has a quiescent current of just 750 μA, which is beneficial for power-sensitive designs.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Audio and Video Signal Routing
  • Active Filtering

Performance Specifications

The AD8274ARZ-R7 boasts a gain bandwidth product of 2 MHz and a slew rate of 7 V/μs, allowing for rapid signal amplification with minimal delay. Its precision characteristics include low offset voltage and low input bias current, which contribute to accurate signal representation and minimal error in measurement systems.

Reliability and Quality

Analog Devices Inc. ensures that the AD8274ARZ-R7 meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control measures to provide consistent performance across various environmental conditions.

Conclusion

With its combination of precision, low power, and high CMRR, the AD8274ARZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to implement a fully differential amplifier in their system. Whether used in industrial, medical, or consumer electronics, this device delivers reliable performance and quality that engineers have come to expect from Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3313 $51.9756
25+ $4.0572 $101.4300
39+ $3.9201 $152.8839
55+ $3.6460 $200.5300
72+ $3.5089 $252.6408
89+ $3.3718 $300.0902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess