EN
  • EN
  • DE

AD829ARZ-REEL7

Part No AD829ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP HS LN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 120MHz
SR - Slew Rate 230 V/μs
Operating Supply Current 5.3mA
Output Current per Channel 32mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767599-AD829ARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD829
Introduction Date April 05, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD829ARZ-REEL7 CAD Model

Description

The AD829ARZ-REEL7 is a state-of-the-art, high-speed, low-noise operational amplifier from Analog Devices Inc., designed for video and other applications requiring wide bandwidth. This operational amplifier is a part of the professional series of Analog Devices, which is known for its high performance and reliability. With its exceptional speed and low noise characteristics, the AD829ARZ-REEL7 is an ideal choice for high-resolution and high-dynamic-range systems.

Key Features

  • High Speed: The device features a 50 MHz bandwidth, which is excellent for video and high-speed signal processing applications.
  • Low Noise: With a low noise voltage of 1.7 nV/√Hz at 10 kHz, it ensures a clear signal in noise-sensitive applications.
  • Settling Time: The AD829ARZ-REEL7 offers a fast settling time of 35 ns to 0.01%, which is crucial for high-speed data acquisition systems.
  • High Output Current: Capable of delivering a high output current of 50 mA, this operational amplifier can drive capacitive loads with ease.
  • Low Distortion: It exhibits a low total harmonic distortion (THD) of -66 dBc at 20 MHz, making it suitable for high-fidelity audio and instrumentation applications.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range of ±5 V to ±15 V, providing design versatility.

Applications

  • Professional Video Equipment
  • High-Speed Data Acquisition
  • Cable Drivers
  • High-Quality Audio Systems
  • ADC/DAC Buffers
  • Ultrasonic Detectors
  • Test Equipment

Package and Availability

The AD829ARZ-REEL7 comes in a compact SOIC-8 package and is available in a tape and reel format, which is suitable for automated assembly processes. As a member of the Analog Devices Inc. family, this operational amplifier is backed by the company's commitment to quality and support.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess