EN
  • EN
  • DE

TGA2830-SM

Part No TGA2830-SM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Power, 2.7-3.5GHz, 18 W, 30.5dB, 5x5 mm QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099208-TGA2830-SM
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA2830-SM CAD Model

Description

The TGA2830-SM is a packaged Ku-Band GaN power amplifier, manufactured by Qorvo. This amplifier is designed for high-power, high-efficiency applications in the Ku-band frequency range. It is commonly used in radar systems, satellite communications, and other high-frequency applications requiring robust and reliable amplification. The amplifier utilizes gallium nitride (GaN) technology to achieve high power density and efficiency, while maintaining a compact form factor. The 'SM' likely signifies a surface-mount package.

Applications

  • Radar systems (e.g., weather radar, air traffic control radar)
  • Satellite communications (SATCOM)
  • Data links
  • Electronic warfare (EW) systems
  • Test and measurement equipment

Features

  • Ku-Band operation
  • High power output
  • High efficiency
  • GaN technology
  • Surface-mount package

Benefits

  • Extended communication range and signal strength
  • Reduced power consumption and heat dissipation
  • Increased system reliability and durability
  • Simplified integration into compact electronic designs
  • Improved performance in demanding environments

Additional Details

The TGA2830-SM operates within the Ku-band frequency range, typically from 12 GHz to 18 GHz. The output power is typically several watts, depending on the operating conditions and bias settings. The drain efficiency can reach 40% or higher, which is a significant advantage in power-sensitive applications. The GaN technology enables the amplifier to operate at higher voltages and temperatures compared to traditional silicon-based amplifiers. The surface-mount package simplifies assembly and reduces the overall size of the amplifier. Qorvo provides detailed specifications for the amplifier, including gain, output power, efficiency, linearity, and operating temperature range. The input and output impedance are typically matched to 50 ohms for easy integration into RF systems. Appropriate heat sinking is usually required to dissipate the heat generated by the amplifier.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess