EN
  • EN
  • DE

AD8302ARUZ

Part No AD8302ARUZ
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC DETECT GAIN PHASE 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Frequency 2.7GHz
RF Type General Purpose
Input Range -60dBm to 0dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 23mA
Case / Package 14-TSSOP
Win Source Part Number 008411-AD8302ARUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8302ARUZ CAD Model

Description

Product Overview: AD8302ARUZ from Analog Devices Inc.

The AD8302ARUZ is a fully integrated system designed for measuring gain and phase in numerous electronic applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device is part of their extensive range of RF (Radio Frequency) ICs (Integrated Circuits). The AD8302ARUZ is an essential component for engineers and designers who require precise measurement and control of RF signals in their systems.

This remarkable IC is capable of providing a complete solution for the measurement of gain/loss and phase between two signals. It is designed for use in various applications, including RF/IF PA (Power Amplifier) linearization/DPD (Digital Pre-Distortion), transmitter antenna array calibration, radar systems, and RF instrumentation. Its versatility makes it an excellent choice for communication systems, where accurate signal processing is crucial.

Key Features:

  • Frequency Range: The AD8302ARUZ operates over a wide frequency range of 2.7 GHz, making it suitable for a broad spectrum of RF applications.
  • Phase Measurement Range: It can measure phase differences between two signal inputs, with a range of 0 to 180 degrees.
  • Gain Measurement Range: The device is capable of measuring gain or loss over a range of 60 dB.
  • Output: It provides two analog voltage outputs that indicate the magnitude of the gain or loss and the phase difference between the two input signals.
  • Single Supply Operation: The AD8302ARUZ operates from a single 2.7 V to 5.5 V supply, simplifying power supply design.
  • Package: Housed in a compact TSSOP-14 package, the device is designed for space-constrained applications.

The AD8302ARUZ is also equipped with a power-down feature, which reduces the current consumption significantly, making it ideal for battery-powered or energy-efficient systems. Its high level of integration reduces the need for numerous discrete components, thus saving board space and reducing assembly costs.

As a product of Analog Devices Inc., the AD8302ARUZ benefits from the company's commitment to high-quality and reliable components. Whether you're developing a sophisticated communication system or a simple signal processing module, the AD8302ARUZ offers a high-performance, cost-effective solution for your gain and phase measurement needs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.4253 $55.4253
3+ $45.4772 $136.4316
4+ $44.0560 $176.2240
5+ $42.6348 $213.1740
7+ $41.2137 $288.4959
9+ $36.9502 $332.5518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess