EN
  • EN
  • DE

AD8307AN

Part No AD8307AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC AMP 8-DIP / Logarithmic Amplifier IC Receiver Signal Strength Indication (RSSI) 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD8307
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39353-AD8307AN
Ultra Librarian 3D Model Ultra Librarian AD8307AN CAD Model

Description

AD8307AN Low Power, DC-500 MHz, 92 dB Logarithmic Amplifier

The AD8307AN from Analog Devices Inc. is a highly integrated logarithmic amplifier designed for high-accuracy measurement applications. This precision device operates over a wide frequency range from DC to 500 MHz, making it an ideal choice for a variety of RF and IF signal processing tasks. With its impressive dynamic range of 92 dB, the AD8307AN provides consistent and reliable log-linear response over a vast range of input signal levels.

Key Features:

  • Wide Dynamic Range: The AD8307AN offers a logarithmic response over a 92 dB range, ensuring accurate amplitude measurements across a broad spectrum of signal strengths.
  • High Frequency Bandwidth: With a frequency response from DC to 500 MHz, this logarithmic amplifier can be used in a multitude of applications, including RF and IF signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8307AN operates on a single 2.7 V to 5.5 V supply, making it suitable for battery-powered and portable applications.
  • Stable Scaling: The device features a precise scaling of 25 mV/dB, which allows for straightforward conversion between voltage output and decibel input.
  • High Accuracy: The AD8307AN boasts a remarkable accuracy of ±1 dB over a 60 dB range, ensuring precise readings for critical measurements.

Applications:

  • RF Power Measurement
  • Received Signal Strength Indication (RSSI)
  • Transmitter Antenna Power Monitoring
  • Base Station Signal Processing
  • Logarithmic IF Processing
  • Low-Cost Radar and Sonar Signal Processing

The AD8307AN is housed in a robust 8-pin DIP package, ensuring ease of integration into existing systems. Its compact form factor, combined with its versatile feature set, makes it an excellent choice for designers looking for a reliable logarithmic amplifier solution. Whether for professional-grade instrumentation, communications equipment, or hobbyist projects, the AD8307AN delivers consistent performance and quality that Analog Devices Inc. is known for.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess