EN
  • EN
  • DE

NK5E88MORY

Part No NK5E88MORY
Manufacturer Panduit Corp
Catalog Keystone - Inserts
Description JACK MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Modular
Exterior Type (Adapter End) Modular Jack 8p8c (RJ45, Ethernet)
Interior Type (Adapter End) IDC, Pressdown, Punchdown Block
Exterior Housing Material Acrylonitrile Butadiene Styrene (ABS)
Interior Housing Material Polycarbonate (PC)
Exterior Housing Color Orange
Temperature Range - Operating -10°C ~ 60°C
Ratings Cat5e
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631980-NK5E88MORY
Ultra Librarian 3D Model Ultra Librarian NK5E88MORY CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
TE Connectivity
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Tripp Lite
USB 3.0 ALL-IN-ONE KEYSTONE/PANE
Need more? Email Us
Belden Inc.
CAT6+ JACK MDVO BROWN TIA 606
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Tripp Lite
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
L-com
CAT 5E SHLD RJ45 KEYSTONE CPLR
Lowest to $14.4436
Panduit Corp
NK COUPLER MODULE, F TYPE
Need more? Email Us
Belden Inc.
10GX JACK MDVO BLACK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess