EN
  • EN
  • DE

LM27342SD/NOPB

Part No LM27342SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM27341/LM27342/LM27341-Q1/LM27342-Q1 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization | IC REG BUCK ADJUSTABLE 2A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 1V
Maximum Output Voltage 18V
Output Current 2A
Switching Frequency 2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM27342
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197939-LM27342SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27342SD/NOPB CAD Model

Description

Introducing the LM27342SD/NOPB by Texas Instruments

The LM27342SD/NOPB is a highly efficient, space-conscious switching regulator that is perfect for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is designed to meet the rigorous demands of modern electronic devices.

Key Features

  • High-Efficiency Power Conversion: The LM27342SD/NOPB boasts a synchronous buck regulator topology which enables it to provide high-efficiency power conversion, thereby reducing heat and improving system performance.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 28V, this versatile regulator can accommodate a broad spectrum of power supply requirements, making it suitable for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V with a precision reference voltage, which allows for fine-tuning to meet the specific needs of your application.
  • Compact Footprint: The LM27342SD/NOPB comes in a small 10-pin WSON package, which is ideal for space-constrained applications without compromising on performance.
  • Thermal and Over-Current Protection: Built-in thermal shutdown and over-current protection features ensure the safety and reliability of the regulator under various operating conditions.
  • Frequency Synchronization: It offers a frequency synchronization feature to reduce electromagnetic interference (EMI), which is critical in noise-sensitive applications.

Applications

The LM27342SD/NOPB is suitable for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Devices

With its excellent power efficiency and design flexibility, the LM27342SD/NOPB from Texas Instruments is a top choice for engineers and designers looking to create compact, high-performance electronic systems. Its robust feature set ensures that it can be integrated into a diverse array of products, delivering the reliability and performance Texas Instruments is known for.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure your next project benefits from the quality and performance of the LM27342SD/NOPB.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6662 $53.6634
16+ $6.2903 $100.6448
25+ $6.0937 $152.3425
34+ $5.8971 $200.5014
44+ $5.7006 $250.8264
59+ $5.1108 $301.5372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess