EN
  • EN
  • DE

ADAS1135JBCZ

Part No ADAS1135JBCZ
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description high speed operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464697-ADAS1135JBCZ
Manufacturer Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 22.6k
Number of Inputs 256
Input Type Differential
Data Interface LVDS, SPI
Configuration S/H-ADC
Ratio - S/H 4:2
Number of A/D Converters 2
Reference Type External, Internal
Voltage - Supply, Analog 1.8V, 2.5V, 3.3V
Voltage - Supply, Digital 1.8V, 2.5V, 3.3V
Package / Case 324-BGA, CSPBGA
Supplier Device Package 324-CSPBGA (19x19)
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian ADAS1135JBCZ CAD Model

Description

The ADAS1135JBCZ is an integrated circuit from Analog Devices, renowned for its high-speed operational amplifier capabilities. This component falls under the 'Analog Devices - ADI' sub-category and showcases unparalleled speed and performance in operational amplification tasks. Engineered for demanding environments requiring rapid signal amplification, the ADAS1135JBCZ excels in a plethora of applications including but not limited to high-frequency signal processing, medical imaging systems, and automatic test equipment. Its high-speed characteristic ensures minimal phase shift and linear amplification over a wide frequency range, thereby preserving the integrity of the signal being processed. Analog Devices' commitment to innovation and quality is exemplified in the ADAS1135JBCZ, offering designers and engineers a robust solution for applications where speed and accuracy are paramount. Moreover, this operational amplifier is designed with an eye towards energy efficiency, thus making it a preferred choice for power-sensitive applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess