EN
  • EN
  • DE

IPL65R340CFD

Part No IPL65R340CFD
Manufacturer Infineon Technologies
Catalog Misc Products
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826005-IPL65R340CFD
Ultra Librarian 3D Model Ultra Librarian IPL65R340CFD CAD Model

Description

The IPL65R340CFD is a CoolMOS™ CFD7A series power MOSFET manufactured by Infineon Technologies. It is designed for high-efficiency power conversion applications. This MOSFET utilizes Infineon's advanced superjunction technology to deliver low on-resistance (RDS(on)) and reduced switching losses, contributing to improved system efficiency and thermal performance.

Applications:

  • Server Power Supplies
  • Telecom Rectifiers
  • PC Power Supplies
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)

Features:

  • CoolMOS™ CFD7A Technology: Utilizes Infineon's advanced superjunction CoolMOS™ CFD7A technology for superior performance.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) of 0.34 Ohms for reduced conduction losses.
  • Fast Switching Speed: Offers fast switching speeds for improved efficiency in high-frequency applications.
  • Low Gate Charge (Qg): Designed with a low gate charge for reduced switching losses and gate drive requirements.
  • Integrated Body Diode: Includes an integrated body diode with fast recovery characteristics.

Benefits:

  • High Efficiency: Reduced conduction and switching losses lead to higher overall system efficiency.
  • Improved Thermal Performance: Lower losses result in less heat generation, improving thermal management.
  • Increased Power Density: Enables higher power density designs due to improved efficiency and thermal characteristics.
  • Simplified Design: Integrated body diode simplifies circuit design and reduces the number of external components.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and long-term performance.

The IPL65R340CFD features a voltage rating of 650V and is available in a through-hole package. It is designed to operate in a wide range of temperatures. This MOSFET is specifically optimized for resonant switching topologies such as LLC and ZVS phase-shifted full-bridge converters. It combines the benefits of fast switching, low conduction losses, and robust performance, making it a suitable choice for modern high-efficiency power conversion systems.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess